SONET/SDH Clock and Data Recovery (CDR), Multiplexer IC 622MHz 1 Output 32-LFCSP-WQ (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADN2804ACPZ-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVDS |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad, CSP |