DigiKey RF Amplifiers ADL5534ACPZ-R7TR-ND

Description
RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5534ACPZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ADL5534ACPZ-R7TR-ND
RF Amplifiers ADL5534ACPZ-R7TR-ND
RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)

RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5534ACPZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 500 MHz
Minimum Gain 19 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3003-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1032-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 1127-2727-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3703-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 27000 MHz
View Details