DigiKey RF Amplifiers ADL5534ACPZ-R7DKR-ND

Description
RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5534ACPZ-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)

RF Amplifier IC General Purpose 20MHz ~ 500MHz 16-LFCSP-WQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5534ACPZ-R7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 500 MHz
Minimum Gain 19 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1818-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 1127-1797-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 26500 MHz
View Details
RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-3505-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 71000 to 86000 MHz
View Details