DigiKey RF Amplifiers ADL5331ACPZ-R7DKR-ND

Description
RF Amplifier IC CATV 1MHz ~ 1.2GHz 24-LFCSP-VQ (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC CATV 1MHz ~ 1.2GHz 24-LFCSP-VQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADL5331ACPZ-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CATV 1MHz ~ 1.2GHz 24-LFCSP-VQ (4x4)

RF Amplifier IC CATV 1MHz ~ 1.2GHz 24-LFCSP-VQ (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number ADL5331ACPZ-R7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1 to 1200 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1743-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-1445-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-2951-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 1127-3619-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 34000 MHz
View Details