RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 700MHz ~ 1GHz 8-LFCSP-VD (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ADL5322ACPZ-R7TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; Cellular, CDMA2000, W-CDMA, GSM |
| Frequency Range | 700 to 1000 MHz |
| Minimum Gain | 19 dB |
| Maximum Gain | 21.4 dB |