1 Circuit IC Switch 8:1 4.5Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG708BRUZ-REELCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 4.5 ohms |
| Bandwidth | 55 MHz |
| tON | 14 ns |