1 Circuit IC Switch 8:1 75Ohm 16-QSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG658YRQ-REEL7-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 75 ohms |
| Bandwidth | 210 MHz |