1 Circuit IC Switch 8:1 30Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG608BRUZ-REEL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 3.3 to 5 volts |
| Ron | 30 ohms |
| tON | 75 ns |