1 Circuit IC Switch 4:1 11.5Ohm 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG5404FBRUZ-RL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 5 to 44 volts |
| Ron | 11.5 ohms |
| Bandwidth | 110 MHz |
| tON | 535 ns |