1 Circuit IC Switch 8:1 450Ohm 18-CERDIP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG528ABQ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 10.8 to 16.5 volts |
| Ron | 450 ohms |
| tON | 300 ns |