IC SWITCH SPST QUAD 16TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG5213BRUZ-RL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 160 ohms |
| Bandwidth | 460 MHz |