1 Circuit IC Switch 8:1 270Ohm (Typ) 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG508FBRWZ-REELTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 15 volts |
| Ron | 270 ohms |
| tON | 230 ns |