1 Circuit IC Switch 8:1 210Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1308BRUZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 16.5 volts |
| Ron | 210 ohms |
| Bandwidth | 500 MHz |
| tON | 100 ns |