RF IC Prescaler DBS, VSAT 4GHz ~ 18GHz Divide by 4 16-LFCSP-WQ (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADF5001BCPZ-RL7TR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Prescaler (RF); Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad, CSP |
| Supply Voltage | 3 to 3.6 volts |