Fanout Distribution, Integer N Synthesizer (RF) IC 1.4GHz 1 24-WFQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADF4360-5BCPZ-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 24-WFQFN Exposed Pad, CSP |
| Supply Voltage | 3 to 3.6 volts |