Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N IC 3GHz 1 24-WFQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADF4252BCPZ-R7DKR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 24-WFQFN Exposed Pad, CSP |
| Supply Voltage | 2.7 to 3.3 volts |