FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | ADF4169CCPZ-RL7-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | Clock |
| Package Type | Surface Mount; 24-WFQFN Exposed Pad, CSP |
| Supply Voltage | 2.7 to 3.45 volts |