DigiKey Clock Generators, PLLs, Frequency Synthesizers ADF4154BRUZ-ND

Description
"Fractional N Synthesizer (RF) IC 4GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Fractional N Synthesizer (RF) IC 4GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ADF4154BRUZ-ND
Clock Generators, PLLs, Frequency Synthesizers ADF4154BRUZ-ND
"Fractional N Synthesizer (RF) IC 4GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Fractional N Synthesizer (RF) IC 4GHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number ADF4154BRUZ-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-MAX31328NELB+TTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-LLGA
Supply Voltage 2.3 to 5.5 volts
View Details
Real Time Clocks - 175-DS1340U-3+T&RDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.7 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 505-AD9522-4BCPZ-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVDS
Package Type Surface Mount; 64-VFQFN Exposed Pad, CSP
View Details
Application Specific Clock/Timing - 505-AD9558BCPZ-REEL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface HSTL
Package Type Surface Mount; 64-VFQFN Exposed Pad, CSP
View Details