"Clock/Frequency Synthesizer (RF) IC 3GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | ADF4118BRUZ-RLDKR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 2.7 to 5.5 volts |