DigiKey Clock Generators, PLLs, Frequency Synthesizers ADF4002SRU-EP-RL7TR-ND

Description
"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ADF4002SRU-EP-RL7TR-ND
Clock Generators, PLLs, Frequency Synthesizers ADF4002SRU-EP-RL7TR-ND
"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number ADF4002SRU-EP-RL7TR-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-DS1308U-18+TCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 1.71 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 505-AD9517-1ABCPZ-RL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 48-VFQFN Exposed Pad, CSP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 505-ADF4002SRUZ-EP-RL7CT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Real Time Clocks - 175-DS1501WZ+T&RTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 3 to 3.6 volts
View Details