DigiKey Clock Generators, PLLs, Frequency Synthesizers ADF4002BRUZ-RL7TR-ND

Description
"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ADF4002BRUZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ADF4002BRUZ-RL7TR-ND
Clock Generators, PLLs, Frequency Synthesizers ADF4002BRUZ-RL7TR-ND
"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock/Frequency Synthesizer (RF), Phase Detector IC 400MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number ADF4002BRUZ-RL7TR-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-DS1672S-3+T&RDKR-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2.7 to 3.3 volts
View Details
Real Time Clocks - 175-MAX31329ELB+TCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-LLGA
Supply Voltage 1.6 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1127-2917-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVDS
Package Type Surface Mount; 40-VFQFN Exposed Pad
View Details
Real Time Clocks - 175-DS1340U-3+T&RDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.7 to 5.5 volts
View Details