DigiKey Digital to Analog Converters (DAC) ADDAC85D-CBI-V-ND

Description
12 Bit Digital to Analog Converter 1 24-CDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 24-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - ADDAC85D-CBI-V-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
ADDAC85D-CBI-V-ND
Digital to Analog Converters (DAC) ADDAC85D-CBI-V-ND
12 Bit Digital to Analog Converter 1 24-CDIP

12 Bit Digital to Analog Converter 1 24-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number ADDAC85D-CBI-V-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5300BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5183BEEI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5316ARUZ-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX515ESA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details