DigiKey Analog to Digital Converters (ADC) ADADC71JD-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-BBDIP-H
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-BBDIP-H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADADC71JD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADADC71JD-ND
Analog to Digital Converters (ADC) ADADC71JD-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 32-BBDIP-H

16 Bit Analog to Digital Converter 1 Input 1 SAR 32-BBDIP-H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number ADADC71JD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "32-CDIP (0.910"", 23.12mm)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1117EKA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8680202VA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "18-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC2308CUF#TRPBFCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 24-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details