"Digital Phase/Frequency Discriminator IC 200MHz 1 14-CDIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | AD9901TQ/883B-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Digital Phase/Frequency Discriminator; Clock Generator |
| Bus Interface | CMOS; ECL; TTL |
| Package Type | Through Hole; "14-CDIP (0.300"", 7.62mm)" |