14 Bit Digital to Analog Converter 2 100-TQFP-EP (14x14)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD9778ABSVZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | TQFP; 100-TQFP Exposed Pad |
| Packing Method | Tray |
| Pins | 100 |
| Resolution | 14 bits |