DigiKey Analog to Digital Converters (ADC) AD9689BBPZRL-2600-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-BGA-ED (12x12)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-BGA-ED (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9689BBPZRL-2600-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9689BBPZRL-2600-ND
Analog to Digital Converters (ADC) AD9689BBPZRL-2600-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-BGA-ED (12x12)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-BGA-ED (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9689BBPZRL-2600-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 196-LFBGA Exposed Pad
Packing Method Tape Reel
Pins 196
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4685BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details