14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9683BCPZRL7-250-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B |
| Package Type | 32-WFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 32 |
| Resolution | 14 bits |