DigiKey Analog to Digital Converters (ADC) AD9683BCPZRL7-170-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9683BCPZRL7-170-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9683BCPZRL7-170-ND
Analog to Digital Converters (ADC) AD9683BCPZRL7-170-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9683BCPZRL7-170-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 32
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11601EKA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details