14 Bit Analog to Digital Converter 8 Input 4 Pipelined 144-CSPBGA (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9681BBCZRL7-125TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 144-LFBGA, CSPBGA |
| Packing Method | Tape Reel |
| Pins | 144 |
| Resolution | 14 bits |