DigiKey Analog to Digital Converters (ADC) AD9680BCPZ-1250-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP (9x9)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9680BCPZ-1250-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9680BCPZ-1250-ND
Analog to Digital Converters (ADC) AD9680BCPZ-1250-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9680BCPZ-1250-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 64
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details
Analog to Digital Converters (ADC) - 175-MAX11102ATB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details