DigiKey Analog to Digital Converters (ADC) AD9655BCPZ-125-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 Pipelined 32-LFCSP (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Pipelined 32-LFCSP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9655BCPZ-125-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9655BCPZ-125-ND
Analog to Digital Converters (ADC) AD9655BCPZ-125-ND
16 Bit Analog to Digital Converter 2 Input 1 Pipelined 32-LFCSP (5x5)

16 Bit Analog to Digital Converter 2 Input 1 Pipelined 32-LFCSP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9655BCPZ-125-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 32
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4083BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC2315ITS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details