DigiKey Analog to Digital Converters (ADC) AD9645BCPZRL7-80TR-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9645BCPZRL7-80TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9645BCPZRL7-80TR-ND
Analog to Digital Converters (ADC) AD9645BCPZRL7-80TR-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 32-LFCSP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9645BCPZRL7-80TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 32
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11645EWC+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8951801RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4112BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Digi-Reel®
View Details