DigiKey Analog to Digital Converters (ADC) AD9640ABCPZRL7-80-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9640ABCPZRL7-80-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9640ABCPZRL7-80-ND
Analog to Digital Converters (ADC) AD9640ABCPZRL7-80-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9640ABCPZRL7-80-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 64
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1117EKA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4130-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9169003MXA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details