DigiKey Analog to Digital Converters (ADC) AD9633BCPZRL7-125TR-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9633BCPZRL7-125TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9633BCPZRL7-125TR-ND
Analog to Digital Converters (ADC) AD9633BCPZRL7-125TR-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9633BCPZRL7-125TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 48-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 48
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11609EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11198ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details