DigiKey Analog to Digital Converters (ADC) AD9633BCPZRL7-105TR-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9633BCPZRL7-105TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9633BCPZRL7-105TR-ND
Analog to Digital Converters (ADC) AD9633BCPZRL7-105TR-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9633BCPZRL7-105TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 48-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 48
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11167ETC+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details