DigiKey Analog to Digital Converters (ADC) AD9625BBPZ-2.5-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9625BBPZ-2.5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9625BBPZ-2.5-ND
Analog to Digital Converters (ADC) AD9625BBPZ-2.5-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9625BBPZ-2.5-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 196-LFBGA Exposed Pad
Packing Method Tray
Pins 196
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11609EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details