DigiKey Analog to Digital Converters (ADC) AD9625BBPRL-2.6-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9625BBPRL-2.6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9625BBPRL-2.6-ND
Analog to Digital Converters (ADC) AD9625BBPRL-2.6-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 196-BGA-ED (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9625BBPRL-2.6-ND
Product Name Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type 196-LFBGA Exposed Pad
Packing Method Tape Reel
Pins 196
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4021BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX187BCWE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details