Ethernet, PCI Express (PCIe), SONET/SDH Fanout Buffer (Distribution), Network Clock Generator, Multiplexer IC 637.5MHz 1 Output 40-LFCSP-WQ (6x6)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | AD9577BCPZ-RLTR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVDS; LVCMOS |
| Package Type | Surface Mount; 40-WFQFN Exposed Pad, CSP |
| Supply Voltage | 3 to 3.6 volts |