PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | AD9573ARUZ-RL7TR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Supply Voltage | 3 to 3.6 volts |