Ethernet, SONET/SDH, Stratum IC 941MHz 1 Output 72-LFCSP-VQ (10x10)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | AD9554BCPZ-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | LVPECL; HCSL |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad, CSP |
| Supply Voltage | 1.47 to 1.89 volts |