8 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9484BCPZ-500-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel |
| Package Type | 56-VFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 56 |
| Resolution | 8 bits |