8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-TQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9480ASUZ-250-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel |
| Package Type | TQFP; 44-TQFP |
| Packing Method | Tray |
| Pins | 44 |
| Resolution | 8 bits |