DigiKey Analog to Digital Converters (ADC) AD9446BSVZ-100-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9446BSVZ-100-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9446BSVZ-100-ND
Analog to Digital Converters (ADC) AD9446BSVZ-100-ND
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)

16 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9446BSVZ-100-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tray
Pins 100
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867AIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4001BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details