12 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9430BSVZ-170-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel |
| Package Type | TQFP; 100-TQFP Exposed Pad |
| Packing Method | Tray |
| Pins | 100 |
| Resolution | 12 bits |