DigiKey Analog to Digital Converters (ADC) AD9289BBC-ND

Description
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-CSPBGA (8x8)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-CSPBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9289BBC-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9289BBC-ND
Analog to Digital Converters (ADC) AD9289BBC-ND
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-CSPBGA (8x8)

8 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-CSPBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9289BBC-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 64-LFBGA, CSPBGA
Packing Method Tray
Pins 64
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-88764043A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details