DigiKey Analog to Digital Converters (ADC) AD9271BSVZ-40-ND

Description
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9271BSVZ-40-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9271BSVZ-40-ND
Analog to Digital Converters (ADC) AD9271BSVZ-40-ND
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)

12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9271BSVZ-40-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tray
Pins 100
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4131-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201MLA-ND - DigiKey
Specs
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details