16 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-LFCSP-VQ (9x9)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9268XCPZ-125-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 64-VFQFN Exposed Pad, CSP |
| Packing Method | Tube |
| Pins | 64 |
| Resolution | 16 bits |