DigiKey Analog to Digital Converters (ADC) AD9257TCPZ-65-EP-ND

Description
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP (9x9)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9257TCPZ-65-EP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9257TCPZ-65-EP-ND
Analog to Digital Converters (ADC) AD9257TCPZ-65-EP-ND
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP (9x9)

14 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9257TCPZ-65-EP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 64
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11198ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details