DigiKey Analog to Digital Converters (ADC) AD9255BCPZ-105-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9255BCPZ-105-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9255BCPZ-105-ND
Analog to Digital Converters (ADC) AD9255BCPZ-105-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9255BCPZ-105-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 48-VFQFN Exposed Pad, CSP
Packing Method Tray
Pins 48
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4020BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11117AUT+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4131-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details