14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9253BCPZ-125-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 48-WFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 48 |
| Resolution | 14 bits |